Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Positions | 8 |
Number of Signal Positions | 8 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Shell Size | 11 |
VDE Tested | No |
Panel Mount Feature | With |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Connector Housing CPC Recept. Assy 8 Pos. Sz 11 Series 2 Panel Mnt Std Sex | TE Connectivity 205841-3 | RS Americas |
CPC RECPT ASSEMBLY SIZE 11-8 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 8 Sealable: No Housing 250 VDC Wire-to-Panel 8 | Cpc Connectors & Series 2 | Part Number: 205841-3 | Internal Number: 205841-3 | TE Connectivity | TE Store |
Connector Housing | RS |
Cpc Recpt Assembly Size 11-8 Rohs Compliant: Yes |Amp Te Connectivity 205841-3 | Newark Electronics |
Conn CPC PIN 8 POS Crimp ST Panel Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 205841-3?
Additional datasheets, footprints and schematics for 205841-3 are listed on our Part Details page. You can also find images and similar parts to 205841-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205841-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205841-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205841-3 fall under?
The 205841-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205841-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205841-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205841-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205841-3 have stock available?
Authorised distributors including RS Americas, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 205841-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205841-3 often in real-time on the comparison pages.
What if I can't find stock of 205841-3?
You can fill out our help required form which you can use to request a quote for 205841-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.