Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$35.66
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$266.69
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$535.83
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$256.00
|
7
in stock
|
Buy Now | |
Avnet America
from US$211.81
|
-
|
Buy Now | |
RS Americas
from US$378.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Housing Material | Zinc Diecast |
Industry Standard | USB 2.0 |
Mounting Location | Cable Mount |
PCB Mount Retention Type | None |
Locking Feature | With |
Comment | Circular Coupling, Sealed |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Size | Standard |
LED | Without |
Connector Style | Plug |
Product Type | Connector |
Contact Termination Type | Solder Tabs |
Usb Connectors Usb 2.0 Series A Plug Kit, W-Lock |Amp Te Connectivity 2058362-1 | Newark Electronics |
USB Connectors USB 2.0 SERIES A PLUG KIT W-LOCK | Rapid Electronics |
TE Connectivity Plug Kit USB Series A ODVA Metal Shell | Distrelec |
Conn USB Type A PL 4 POS Solder ST Cable Mount 4 Terminal 1 Port Bag | Avnet America |
Plug Kit, USB Series A, ODVA Metal Shell | TE Connectivity 2058362-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2058362-1?
Additional datasheets, footprints and schematics for 2058362-1 are listed on our Part Details page. You can also find images and similar parts to 2058362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058362-1 fall under?
The 2058362-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2058362-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058362-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2058362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058362-1 often in real-time on the comparison pages.
What if I can't find stock of 2058362-1?
You can fill out our help required form which you can use to request a quote for 2058362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.