Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
70,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
356,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
117,500
in stock
|
Buy Now | |
TE Store
from US$0.14
|
47,409
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Length | 11.9mm, .468in |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Blade |
Contact Current Rating (Max) | 5A |
Height | 3mm, .118in |
Wire Size | 22 – 18AWG |
Width | .185 in, 4.7 mm |
Packaging Method | Strip |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Contact Blade 22-18AWG Hermaphroditic | RS |
Blade Contact Contact Type: Blade Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 22 – 18 AWG Termination Method to Wire & Cable: Crimp Blade Tin Discrete Wire 22 – 18 AWG | Connector Contact | Part Number: 2058301-1 | Internal Number: 2058301-1 | TE Connectivity | TE Store |
Lighting Connectors Blade Contact Reel of 5000 | Rapid Electronics |
Blade Contact |Te Connectivity 2058301-1 | Newark Electronics |
18-22 AWG Wire-To-Board Crimp Hermaphroditic Blade Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Hermaphroditic PCB Conn Contact, Male, Crimp, Tin Plating 22 - 18 AWG | TE Connectivity 2058301-1 | RS Americas |
TE Connectivity Blade Contact Lighting Connectors Blade | Distrelec |
Where can I find additional details, specifications and documents for a 2058301-1?
Additional datasheets, footprints and schematics for 2058301-1 are listed on our Part Details page. You can also find images and similar parts to 2058301-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058301-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058301-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058301-1 fall under?
The 2058301-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2058301-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058301-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058301-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058301-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, TE Store and Rapid Electronics have stock available or on a lead time for 2058301-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058301-1 often in real-time on the comparison pages.
What if I can't find stock of 2058301-1?
You can fill out our help required form which you can use to request a quote for 2058301-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.