Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.22
|
3,149
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
3,149
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
3,149
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
3,149
in stock
|
Buy Now | |
Farnell
from US$1.64
|
2,550
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Blade, Socket |
Contact Termination Area Plating Material | Pre-Tin |
Connector Profile Height | .8in, 20.4mm |
Wire Size | 18AWG |
動作電圧 | 125 VAC, 125 VDC |
Centerline | .157in, 4mm |
Housing Color | Natural |
Housing Material | PBT |
Circuit Identification Feature | With |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch(ing) |
Mating Retention | With |
Packaging Method | Bag/Box |
Product Type | Cable Assembly |
Product Line | Hermaphroditic Blade and Receptacle |
Applies To | Wire/Cable |
Sealed | No |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp & Snap |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Cable Assembly, 4 Pos Wire |Amp Te Connectivity 2058300-2 | Newark Electronics |
Lighting Conn Cable Assembly 4pos 4 LENGTH ONE | Rapid Electronics |
TE Connectivity Cable Assembly Wire Lead 0.101m 18AWG Re | Distrelec |
CABLE ASSEMBLY, 4 POS WIRE TO BRD, 101.6 | Farnell |
Cable Assembly Wire Lead 0.101m 18AWG 4 POS Receptacle PL Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 2058300-2?
Additional datasheets, footprints and schematics for 2058300-2 are listed on our Part Details page. You can also find images and similar parts to 2058300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058300-2 fall under?
The 2058300-2 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2058300-2 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058300-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2058300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058300-2 often in real-time on the comparison pages.
What if I can't find stock of 2058300-2?
You can fill out our help required form which you can use to request a quote for 2058300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.