Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 4" |
Cable Length - Metric | 101.6mm |
Jacket Colour | Natural |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Harness |
Cable Length | 101.6mm |
Colour | White |
No. of Branches | 2 |
Voltage Rating | 125V |
Cable Assembly 2 Pos Wire To |Amp Te Connectivity 2058300-1 | Newark Electronics |
Connector, blade+recpt, SMT,+wire,2Wy, Whte | TE Connectivity 2058300-1 | RS Americas |
CABLE ASSBLY, 4IN, 2WAY, WHITE | element14 |
TE Connectivity Cable Assembly Wire Lead 0.101m 18AWG Re | Distrelec |
Cable Assembly Wire Lead 0.101m 18AWG 2 POS Receptacle PL Crimp | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2058300-1?
Additional datasheets, footprints and schematics for 2058300-1 are listed on our Part Details page. You can also find images and similar parts to 2058300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058300-1 fall under?
The 2058300-1 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2058300-1 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058300-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 2058300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058300-1 often in real-time on the comparison pages.
What if I can't find stock of 2058300-1?
You can fill out our help required form which you can use to request a quote for 2058300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.