Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
16,524
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
16,524
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
16,524
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
16,524
in stock
|
Buy Now | |
Farnell
from US$1.51
|
13,300
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Length | .762in, 19.35mm |
Width | 28.4mm, 1.118in |
Height | .249in, 6.35mm |
Operating Voltage | 90VAC, 90VDC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 4mm, .157in |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard | UL, UL 1977, C22.2 No. 182.3-M1987, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Packaging Method | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | No |
Connector Style | Hermaphroditic |
Connector Type | Housing |
Connector System | Wire-to-Board |
Lighting Connectors 6 Pos Plug Nat |Amp Te Connectivity 2058299-3 | Newark Electronics |
Lighting Connectors 6 POS PLUG NAT | Rapid Electronics |
TE Connectivity WTB HOUSING 6 POS NATURAL Board Connecto | Distrelec |
CONN HOUSING, RCPT, 6POS, 4MM | Farnell |
Connector,housing,plug,6 Way,22-18awg,Wh | RS |
Conn Housing RCP 6 POS 4mm Crimp ST | Avnet America |
Special Order: WTB HOUSING, 6 POS, NATURAL Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Number of Rows: 1 Wire-to-Board 6 .157" 4 mm | Rectangular Connector Housing | Part Number: 2058299-3 | Internal Number: 2058299-3 | .157" | TE Connectivity | TE Store |
Housing, 6 Pos, Natural | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2058299-3?
Additional datasheets, footprints and schematics for 2058299-3 are listed on our Part Details page. You can also find images and similar parts to 2058299-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058299-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058299-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058299-3 fall under?
The 2058299-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2058299-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058299-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058299-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058299-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2058299-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058299-3 often in real-time on the comparison pages.
What if I can't find stock of 2058299-3?
You can fill out our help required form which you can use to request a quote for 2058299-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.