Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
8,659
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
8,659
in stock
|
Buy Now | |
Farnell
from US$2.66
|
6,940
in stock
|
Buy Now | |
TE Store
from US$2.20
|
488
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | PBT |
Number of Positions | 6 |
Number of Rows | 1 |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Lighting Connectors 6 POS DUST COVER | Rapid Electronics |
DUST CAP, CONNECTOR, THERMOPLASTIC | Farnell |
Dust Cap, 6 Posn, Natural Connector Cover Type: Dust Cap Primary Product Color: Natural Primary Product Material: PBT Number of Positions: 6 Dust Cap Natural PBT 6 | Connector Cap & Cover | Part Number: 2058128-3 | Internal Number: 2058128-3 | TE Connectivity | TE Store |
Dust Cap, Thermoplastic | Newark Electronics |
Connector Accessories 6 POS Receptacle Dust Cover Polybutylene Terephthalate Natural Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2058128-3?
Additional datasheets, footprints and schematics for 2058128-3 are listed on our Part Details page. You can also find images and similar parts to 2058128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058128-3 fall under?
The 2058128-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 2058128-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058128-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2058128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058128-3 often in real-time on the comparison pages.
What if I can't find stock of 2058128-3?
You can fill out our help required form which you can use to request a quote for 2058128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.