Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Primary Product Color | Natural |
---|---|
Primary Product Material | PBT |
Number of Rows | 1 |
Number of Positions | 4 |
UL Flammability Rating | UL 94V-0 |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Dust Cap, 4 Posn, Natural Connector Cover Type: Dust Cap Primary Product Color: Natural Primary Product Material: PBT Number of Positions: 4 Dust Cap Natural PBT 4 | Connector Cap & Cover | Part Number: 2058128-2 | Internal Number: 2058128-2 | TE Connectivity | TE Store |
Lighting Connectors 4 Pos Dust Cover |Amp Te Connectivity 2058128-2 | Newark Electronics |
Connector Accessories 4 POS Receptacle Dust Cover Polybutylene Terephthalate Natural Loose Piece | Avnet America |
TE Connectivity Dust Cap 4 Posn Natural Lighting Connectors 4 POS DUST COVER | Distrelec |
HOUSING, HERMAPHRODITIC, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a 2058128-2?
Additional datasheets, footprints and schematics for 2058128-2 are listed on our Part Details page. You can also find images and similar parts to 2058128-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058128-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058128-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058128-2 fall under?
The 2058128-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 2058128-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058128-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058128-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058128-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 2058128-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058128-2 often in real-time on the comparison pages.
What if I can't find stock of 2058128-2?
You can fill out our help required form which you can use to request a quote for 2058128-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.