Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.60
|
4,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | PBT |
Number of Positions | 2 |
Number of Rows | 1 |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Dust Cap, 2 Posn, Natural Connector Cover Type: Dust Cap Primary Product Color: Natural Primary Product Material: PBT Number of Positions: 2 Dust Cap Natural PBT 2 | Connector Cap & Cover | Part Number: 2058128-1 | Internal Number: 2058128-1 | TE Connectivity | TE Store |
Lighting Connectors 2 Pos Dust Cover Rohs Compliant: Yes |Te Connectivity 2058128-1 | Newark Electronics |
2 Position Single Row Dust Cap | Future Electronics |
Connector Accessories 2 POS Receptacle Dust Cover Polybutylene Terephthalate Natural Loose Piece | Avnet America |
HOUSING, HERMAPHRODITIC, 2WAY | element14 |
TE Connectivity Dust Cap 2 Posn Natural Lighting Connectors 2 POS DUST COVER | Distrelec |
Where can I find additional details, specifications and documents for a 2058128-1?
Additional datasheets, footprints and schematics for 2058128-1 are listed on our Part Details page. You can also find images and similar parts to 2058128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058128-1 fall under?
The 2058128-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 2058128-1 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058128-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2058128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058128-1 often in real-time on the comparison pages.
What if I can't find stock of 2058128-1?
You can fill out our help required form which you can use to request a quote for 2058128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.