Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Red, Black |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating | .35 – 1.5A |
Contact Type | Socket |
Contact Transmits (Typical) | Power |
Contact Termination Area Plating Material | Tin |
Contact Material (Socket) | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .027 – .04in, .7 – 1.03mm |
Wire Size | 28AWG |
Operating Voltage Reference | DC |
動作電圧 | 50 VDC |
Housing Color | Natural |
Centerline | .059in, 1.5mm |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Locking Latch |
Mating Alignment | With |
Mating Alignment Type | Polarization |
For Use With | Rec Contact 353907-1,353918-1, Header: 2106091 |
Packaging Method | Package |
Wire/Cable Type | Discrete Wire |
Applies To | Wire/Cable |
Sealed | No |
Product Line | Mini-CT |
Connector Style | Receptacle |
Product Type | Cable Assembly |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Cable Assembly, 1.5Mm Mini Ct, 152Mm |Te Connectivity 2058078-1 | Newark Electronics |
Cable Assembly 0.152m 28AWG 2 POS Mini CT | Avnet America |
Where can I find additional details, specifications and documents for a 2058078-1?
Additional datasheets, footprints and schematics for 2058078-1 are listed on our Part Details page. You can also find images and similar parts to 2058078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058078-1 fall under?
The 2058078-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2058078-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058078-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2058078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058078-1 often in real-time on the comparison pages.
What if I can't find stock of 2058078-1?
You can fill out our help required form which you can use to request a quote for 2058078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.