2057754-1 PCB Connectors by TE Connectivity

IMP100S,H,V3P8C,LG,REW46,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 9
PCB Mount Orientation Vertical
Guide Location Left
Number of Columns 8
Number of Pairs 24
Number of Ground Positions 24
Board-to-Board Configuration Right Angle, Vertical
Number of Signal Positions 48
Number of Positions 72
Stackable No
Contact Layout Inline
Contact Current Rating (Max) .75A
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Length 4.5mm, .177in
Contact Base Material Copper Alloy
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Gold
Connector Width 16.7mm, .657in
Connector Length 23.1mm, .909in
Row-to-Row Spacing 1.35mm, .053in
コネクタの高さ 11.95mm
PCB Hole Diameter .018in, .46mm
Connector Height .47in, 11.95mm
PCB Thickness (Recommended) .039in
Operating Voltage 30VAC, 30VDC
End Wall Location Right
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) .075in, 1.9mm
Number of Shrouded Sides 3
Housing Color Black
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Retention Type Action/Compliant Tail & Screw
Connector Mounting Type Board Mount
Mating Retention Without
Mating Alignment With
Mating Alignment Type Guide Pin
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Guide Hardware With
Circuit Application Signal
Packaging Method Box, Box & Tube
実装方法 Box, Box & Tube
Shrouded Fully Shrouded
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Signal Arrangement Differential
Sealable No
Connector Type Header
Make First / Break Last No
Connector System Board-to-Board
Connector Style Receptacle
Number of Differential Pairs per Column 3
Data Rate 25Gb/s
Termination Post & Tail Length 1.2mm, .047in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2057754-1?

Additional datasheets, footprints and schematics for 2057754-1 are listed on our Part Details page. You can also find images and similar parts to 2057754-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2057754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2057754-1 fall under?

The 2057754-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2057754-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2057754-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2057754-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2057754-1 have stock available?

There is no stock from authorised distributors for 2057754-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2057754-1 often in real-time on the comparison pages.

What if I can't find stock of 2057754-1?

You can fill out our help required form which you can use to request a quote for 2057754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay