2057737-3 PCB Connectors by TE Connectivity

IMP100S,H,V2P16C,LG,OEW39,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.78

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$10.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.47
-
Buy Now
Logo for TE Store
TE Store
from US$15.49
-
Buy Now

Specifications

Stackable No
Board-to-Board Configuration Vertical, Right Angle
Number of Columns 16
Number of Ground Positions 32
Number of Rows 6
Number of Signal Positions 64
Guide Location Left
Number of Pairs 32
PCB Mount Orientation Vertical
Number of Positions 96
Contact Layout Inline
Contact Mating Area Plating Material Gold
Contact Length 5.5mm, .217in
PCB Contact Termination Area Plating Material Finish Matte
Underplate Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Connector Height .47in, 11.95mm
Connector Length 36.9mm, 1.4528in
Connector Width .5in, 12.7mm
コネクタの高さ 11.95mm
PCB Hole Diameter .39mm, .015in
Row-to-Row Spacing 1.35mm, .053in
PCB Thickness (Recommended) .039in
Operating Voltage 30VAC, 30VDC
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Centerline (Pitch) 1.9mm, .075in
End Wall Location Open
Number of Shrouded Sides 2
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA Certified Yes
PCB Mount Retention With
Mating Alignment With
Guide Hardware With
Mating Retention Without
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Alignment Type Guide Pin
PCB Mount Alignment Type Locating Posts
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Box & Tube, Package
Packaging Method Package, Box & Tube
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Signal Arrangement Differential
Connector Style Receptacle
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Data Rate 25Gb/s
Number of Differential Pairs per Column 2
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

96POS 6R 16C IMPACT Vertical Header Receptacle Assembly Open End Wall | Future Electronics
Conn High Density HDR 64Signal/32Ground POS 1.9mm Press Fit ST Thru-Hole | Avnet America
IMP100S, H,V2P16C, LG, OEW39,5.5, High Speed Backplane Connectors | TE Connectivity 2057737-3 | RS Americas
Special Order: IMP100S,H,V2P16C,LG,OEW39,5.5 Number of Positions: 96 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Guide Pin High Speed Backplane Connector | 96 1.35 mm .053" With | Part Number: 2057737-3 | Internal Number: 2057737-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2057737-3?

Additional datasheets, footprints and schematics for 2057737-3 are listed on our Part Details page. You can also find images and similar parts to 2057737-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2057737-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057737-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2057737-3 fall under?

The 2057737-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2057737-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2057737-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2057737-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2057737-3 have stock available?

Authorised distributors including Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2057737-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2057737-3 often in real-time on the comparison pages.

What if I can't find stock of 2057737-3?

You can fill out our help required form which you can use to request a quote for 2057737-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay