Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.86
|
No stock
|
Buy Now | |
Powell Electronics
from US$13.61
|
713
in stock
|
Buy Now | |
Newark Electronics
from US$12.04
|
-
|
Buy Now | |
Future Electronics
from US$12.17
|
-
|
Buy Now | |
Avnet America
from US$10.45
|
-
|
Buy Now | |
RS Americas
from US$17.22
|
-
|
Buy Now | |
TE Store
from US$19.40
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Columns | 8 |
Number of Pairs | 24 |
Number of Ground Positions | 24 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Positions | 72 |
Stackable | No |
Guide Location | Right |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | .75A |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 1.35mm, .053in |
PCB Hole Diameter | .39mm, .015in |
コネクタの高さ | 13.3mm |
Connector Height | .524in, 13.3mm |
Connector Length | 22.8mm, .898in |
Connector Width | .953in, 24.2mm |
PCB Thickness (Recommended) | 1mm, .039in |
Operating Voltage | 30VAC, 30VDC |
Centerline (Pitch) | .075in, 1.9mm |
Number of Shrouded Sides | 0 |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention Type | Action/Compliant Tail & Screw |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
Guide Hardware | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
実装方法 | Box & Tube, Package |
Packaging Method | Box & Tube, Package |
Sealable | No |
Shrouded | Unshrouded |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Product Type | Connector |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 25Gb/s |
Number of Differential Pairs per Column | 3 |
Termination Post & Tail Length | 1.2mm, .047in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Imp100S,r,ra3P8C,rg,39 |Te Connectivity 2057692-1 | Newark Electronics |
IMP100S, R,RA3P8C, RG,39, High Speed Backplane Connectors | TE Connectivity 2057692-1 | RS Americas |
Special Order: IMP100S,R,RA3P8C,RG,39 Number of Positions: 72 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 72 1.35 mm .053" With | Part Number: 2057692-1 | Internal Number: 2057692-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2057692-1?
Additional datasheets, footprints and schematics for 2057692-1 are listed on our Part Details page. You can also find images and similar parts to 2057692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057692-1 fall under?
The 2057692-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2057692-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057692-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2057692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057692-1 often in real-time on the comparison pages.
What if I can't find stock of 2057692-1?
You can fill out our help required form which you can use to request a quote for 2057692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.