2057428-3 PCB Connectors by TE Connectivity

IMP100S,H,V2P10C,UG,DEW46,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.70

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.11
8,940
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.40
8,940
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.70
8,940
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.63
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.02
-
Buy Now

Specifications

Number of Columns 10
Board-to-Board Configuration Vertical, Right Angle
Number of Pairs 20
PCB Mount Orientation Vertical
Guide Location Unguided
Number of Positions 60
Stackable No
Number of Signal Positions 40
Number of Rows 6
Number of Ground Positions 20
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) .75A
Contact Shape & Form Dual Beam
Contact Type Pin
Contact Length .217in, 5.5mm
Contact Base Material Copper Alloy
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Contact Mating Area Plating Material Gold
Underplate Material Thickness 1.27µm, 50µin
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin
PCB Hole Diameter .018in, .46mm
PCB Thickness (Recommended) 1mm
Connector Height .47in, 11.95mm
Connector Width .5in, 12.7mm
コネクタの高さ 11.95mm
Connector Length 21.7mm, .854in
Row-to-Row Spacing 1.35mm, .053in
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
End Wall Location Dual
Housing Color Black
Number of Shrouded Sides 4
Centerline (Pitch) .075in, 1.9mm
Housing Material LCP - GF (Liquid Crystal Polymer)
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
Guide Hardware Without
Connector Mounting Type Board Mount
Mating Alignment With
Mating Retention Without
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Mating Alignment Type Polarization
Circuit Application Signal
実装方法 Box & Tube
Packaging Method Box & Tube
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Fully Shrouded
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Number of Differential Pairs per Column 2
Data Rate 20 – 25Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .055in, 1.4mm
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

High Speed / Modular Connectors IMP100S | Rapid Electronics
TE Connectivity IMP100S H V2P10C UG DEW46 5.5 High Speed / Modular Connectors IMP100S H V2P10C UG DEW46 5.5 | Distrelec
Imp100S,h,v2P10C,ug,dew46,5.5 |Amp Te Connectivity 2057428-3 | Newark Electronics
Conn High Density HDR 40Signal/20Ground POS RA Thru-Hole Box/Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2057428-3?

Additional datasheets, footprints and schematics for 2057428-3 are listed on our Part Details page. You can also find images and similar parts to 2057428-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2057428-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057428-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2057428-3 fall under?

The 2057428-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2057428-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2057428-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2057428-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2057428-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2057428-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2057428-3 often in real-time on the comparison pages.

What if I can't find stock of 2057428-3?

You can fill out our help required form which you can use to request a quote for 2057428-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay