Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ Point Five Jack |
---|---|
Port Configuration | 2 x 12 Stacked |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | - |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Press Fit Right Angle |
Contact Termination Type | Press Fit |
Gender | Jack |
No. of Contacts | 192Contacts |
No. of Ports | 24Ports |
No. of Positions | 192Ways |
2X12 Rj Point Five Receptacle |Amp Te Connectivity 2057134-1 | Newark Electronics |
Cat5e, Cat6a RJ45 Connector Socket, UTP, Right Angle, Panel Mount, Through Hole | TE Connectivity 2057134-1 | RS Americas |
TE Connectivity 2x12 RJ point five receptacle Modular Connectors / Ethernet Connectors 2x12 RJ point five Rcpt | Distrelec |
Where can I find additional details, specifications and documents for a 2057134-1?
Additional datasheets, footprints and schematics for 2057134-1 are listed on our Part Details page. You can also find images and similar parts to 2057134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057134-1 fall under?
The 2057134-1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2057134-1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057134-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for 2057134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057134-1 often in real-time on the comparison pages.
What if I can't find stock of 2057134-1?
You can fill out our help required form which you can use to request a quote for 2057134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.