Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 12 Stacked |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | - |
Connector Mounting Orientation | Right Angle |
Connector Type | RJ point five |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Jack |
No. of Contacts | 24Contacts |
No. of Ports | 24Ports |
No. of Positions | 192Ways |
Termination Method | Press Fit |
2X12 Rj Point 5 Gig S5G73 Y/G Led |Amp Te Connectivity 2057004-2 | Newark Electronics |
RECEPTACLE, RJ POINT 5, 2X12 | element14 |
2X12 RJ POINT 5 GIG S5G73 Y/G LED | Avnet America |
Where can I find additional details, specifications and documents for a 2057004-2?
Additional datasheets, footprints and schematics for 2057004-2 are listed on our Part Details page. You can also find images and similar parts to 2057004-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057004-2 fall under?
The 2057004-2 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2057004-2 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057004-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057004-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057004-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2057004-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057004-2 often in real-time on the comparison pages.
What if I can't find stock of 2057004-2?
You can fill out our help required form which you can use to request a quote for 2057004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.