Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.69
|
4
in stock
|
Buy Now | |
TE Store
from US$17.91
|
749
in stock
|
Buy Now | |
Heilind Electronics
from US$14.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$12.59
|
-
|
Buy Now | |
Avnet America
from US$11.34
|
-
|
Buy Now | |
RS Americas
from US$15.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 5 |
---|---|
Number of Positions | 15 |
Height | 1.63in, 41.4mm |
Length | 23.24mm, .915in |
Width | 14.5mm, .57in |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Plug Block 205607-2 |
Packaging Quantity | 152 |
Packaging Method | Carton |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Connector System | Cable-to-Panel |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
15 POS. SOC. BLOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Number of Positions: 15 Centerline (Pitch): 5.08 mm Housing Receptacle Cable-to-Panel 15 | Rectangular Power Connector | Part Number: 205606-3 | Internal Number: 205606-3 | 5.08 mm | TE Connectivity | TE Store |
15 POS. SOC. BLOCK | Heilind Electronics |
15 Pos. Soc. Block Rohs Compliant: Yes |Amp Te Connectivity 205606-3 | Newark Electronics |
Conn Housing RCP 15 POS 5.08mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 205606-3?
Additional datasheets, footprints and schematics for 205606-3 are listed on our Part Details page. You can also find images and similar parts to 205606-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205606-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205606-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205606-3 fall under?
The 205606-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205606-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205606-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205606-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205606-3 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 205606-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205606-3 often in real-time on the comparison pages.
What if I can't find stock of 205606-3?
You can fill out our help required form which you can use to request a quote for 205606-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.