Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Leaded Nickel Copper |
Contact Type | Socket |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece., Includes insertion/extraction tool. |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | No |
Shell Size | 5 |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Ampli,assy,rcpt,std,109,5,kit Rohs Compliant: No |Amp Te Connectivity 205563-3 | Newark Electronics |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Std,109,5,Kit | TE Connectivity 205563-3 | RS Americas |
AMPLIMITE,ASY,RCPT,STD,109,5, | TTI Europe |
Where can I find additional details, specifications and documents for a 205563-3?
Additional datasheets, footprints and schematics for 205563-3 are listed on our Part Details page. You can also find images and similar parts to 205563-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205563-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205563-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205563-3 fall under?
The 205563-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205563-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205563-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205563-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205563-3 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 205563-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205563-3 often in real-time on the comparison pages.
What if I can't find stock of 205563-3?
You can fill out our help required form which you can use to request a quote for 205563-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.