Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$106.84
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$95.99
|
224
in stock
|
Buy Now | |
Chip One Stop
from US$54.60
|
224
in stock
|
Buy Now | |
Distrelec
from US$98.32
|
224
in stock
|
Buy Now | |
TE Store
from US$104.32
|
186
in stock
|
Buy Now | |
Electro Enterprises
from US$28.78
|
182
in stock
|
Buy Now | |
TTI Europe
from US$20.48
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$80.79
|
12
in stock
|
Buy Now | |
Avnet America
from US$66.73
|
-
|
Buy Now | |
RS Americas
from US$74.67
|
-
|
Buy Now | |
element14
from US$85.12
|
-
|
Buy Now | |
Sager
from US$69.81
|
-
|
Buy Now | |
Farnell
from US$108.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Leaded Nickel Copper |
Contact Type | Socket |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Blindmate | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Shell Size | 5 |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECEPT ASSY 50 POSN AMPLIMITE | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Receptacle Crimp | Distrelec |
RECEPT ASSY,50 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 50 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 50 | Box Mount D-Sub Connector | Part Number: 205563-2 | Internal Number: 205563-2 | TE Connectivity | TE Store |
DSUB D50S CRIMP:REC+SKTS | TTI Europe |
D Sub Connector, Rcpt, 50Pos, Crimp | Newark Electronics |
Conn D-Subminiature SKT 50 POS Crimp ST Cable Mount 50 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket, 50Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 205563-2 | RS Americas |
D SUB CONNECTOR, RCPT, 50POS, CRIMP | element14 |
D-Sub Standard Connectors 205563-2 | Sager |
Where can I find additional details, specifications and documents for a 205563-2?
Additional datasheets, footprints and schematics for 205563-2 are listed on our Part Details page. You can also find images and similar parts to 205563-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205563-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205563-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205563-2 fall under?
The 205563-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205563-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205563-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205563-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205563-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Electro Enterprises have stock available or on a lead time for 205563-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205563-2 often in real-time on the comparison pages.
What if I can't find stock of 205563-2?
You can fill out our help required form which you can use to request a quote for 205563-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.