Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.41
|
13
in stock
|
Buy Now | |
TTI Europe
from US$10.03
|
683
in stock
|
Buy Now | |
TE Store
from US$39.46
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$32.57
|
167
in stock
|
Buy Now | |
Rapid Electronics
from US$36.03
|
167
in stock
|
Buy Now | |
Chip One Stop
from US$24.30
|
167
in stock
|
Buy Now | |
Heilind Electronics
from US$31.93
|
54
in stock
|
Buy Now | |
Distrelec
from US$33.16
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.93
|
16
in stock
|
Buy Now | |
element14
from US$33.89
|
13
in stock
|
Buy Now | |
Avnet America
from US$25.24
|
-
|
Buy Now | |
RS Americas
from US$31.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DSUB B25P CRIMP:PLG+PINS | TTI Europe |
AMPLIMITE,ASY,PLUG,STD,109,3 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 205560-2 | Internal Number: 205560-2 | 3 | TE Connectivity | TE Store |
D-Sub Mil Spec Connectors 25P 109 Plug Amplimite Rohs Compliant: No |Amp Te Connectivity 205560-2 | Newark Electronics |
D-Sub MIL Spec Connectors 25P 109 PLUG AMPLIMITE | Rapid Electronics |
D SUB HOUSING, PLUG, DB SZ, 25POS | Farnell |
AMPLIMITE,ASY,PLUG,STD,109,3 | Heilind Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Crimp | Distrelec |
CONNECTOR, D SUB, PLUG, 25WAY | element14 |
Conn D-Subminiature PIN 25 POS Crimp ST Cable Mount 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 25Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 205560-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | 205089-1 Pin Contacts |
SVHC | Cadmium (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 205560-2?
Additional datasheets, footprints and schematics for 205560-2 are listed on our Part Details page. You can also find images and similar parts to 205560-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205560-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205560-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205560-2 fall under?
The 205560-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205560-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205560-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205560-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205560-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 205560-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205560-2 often in real-time on the comparison pages.
What if I can't find stock of 205560-2?
You can fill out our help required form which you can use to request a quote for 205560-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.