Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$36.46
|
217
in stock
|
Buy Now | |
TTI Europe
from US$9.31
|
816
in stock
|
Buy Now | |
Rapid Electronics
from US$32.98
|
217
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
217
in stock
|
Buy Now | |
Farnell
from US$33.19
|
174
in stock
|
Buy Now | |
TE Store
from US$42.35
|
135
in stock
|
Buy Now | |
Powell Electronics
from US$29.92
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$29.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.95
|
-
|
Buy Now | |
RS Americas
from US$35.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Cadmium |
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Style | Socket |
Contact Mating Area Plating Thickness | 50µin |
Contact Size | 20 |
Contact Base Material | Leaded Nickel Copper |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Blindmate | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DSUB A15S CRIMP:REC+SKTS | TTI Europe |
D-Sub MIL Spec Connectors 15P RECEPTACLE | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle Crimp | Distrelec |
D SUB HOUSING, RCPT, DA SZ, 15POS | Farnell |
RECEPT ASSY,15 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205557-2 | Internal Number: 205557-2 | TE Connectivity | TE Store |
D-Sub Shell, Rcpt, Size Da, Steel | Newark Electronics |
Conn D-Subminiature RCP 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
Connector, D-Sub, Receptacle Assy,15 Posn, AMPLIMITE | TE Connectivity 205557-2 | RS Americas |
Where can I find additional details, specifications and documents for a 205557-2?
Additional datasheets, footprints and schematics for 205557-2 are listed on our Part Details page. You can also find images and similar parts to 205557-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205557-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205557-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205557-2 fall under?
The 205557-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205557-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205557-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205557-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205557-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 205557-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205557-2 often in real-time on the comparison pages.
What if I can't find stock of 205557-2?
You can fill out our help required form which you can use to request a quote for 205557-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.