Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.16
|
3
in stock
|
Buy Now | |
Powell Electronics
from US$11.61
|
580
in stock
|
Buy Now | |
TTI Europe
from US$6.25
|
554
in stock
|
Buy Now | |
RS Americas
from US$9.15
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$20.35
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$15.90
|
32
in stock
|
Buy Now | |
Distrelec
from US$26.78
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$15.87
|
11
in stock
|
Buy Now | |
Avnet America
from US$11.38
|
7
in stock
|
Buy Now | |
element14
from US$16.15
|
4
in stock
|
Buy Now | |
Farnell
from US$16.11
|
4
in stock
|
Buy Now | |
TE Store
from US$22.06
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE 109 Series Series Straight Military Crimp D-Sub Connector Plug 9 Way | TE Connectivity 205556-2 | RS Americas |
D-Sub MIL Spec Connectors PLUG STD 109 WITH | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug Crimp | Distrelec |
D Sub Conn, Plug, De, 9Pos, Crimp | Newark Electronics |
AMPLIMITE D-Subminiature Plug Assembly Size 1 9-Position Bulk | Avnet America |
SUB CONN, PLUG, DE, 9POS, CRIMP | element14 |
AMPLIMITE Series 109 Plug + Contacts 9P | RS |
AMPLIMITE,ASY,PLUG,STD,109,1 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 205556-2 | Internal Number: 205556-2 | 1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | Cadmium (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 205556-2?
Additional datasheets, footprints and schematics for 205556-2 are listed on our Part Details page. You can also find images and similar parts to 205556-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205556-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205556-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205556-2 fall under?
The 205556-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205556-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205556-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205556-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205556-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 205556-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205556-2 often in real-time on the comparison pages.
What if I can't find stock of 205556-2?
You can fill out our help required form which you can use to request a quote for 205556-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.