Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$35.75
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$40.19
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$32.88
|
638
in stock
|
Buy Now | |
Chip One Stop
from US$33.30
|
638
in stock
|
Buy Now | |
Farnell
from US$34.62
|
400
in stock
|
Buy Now | |
Powell Electronics
from US$34.65
|
190
in stock
|
Buy Now | |
Avnet America
from US$32.91
|
-
|
Buy Now | |
RS Americas
from US$41.01
|
-
|
Buy Now | |
TE Store
from US$42.92
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 2.26mm, .089in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Rcpt Assy 37 Pos |Amp Te Connectivity 205419-1 | Newark Electronics |
D-Sub MIL Spec Connectors RCPT ASSY 37 POS | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Receptacle Crimp | Distrelec |
D SUB CONNECTOR, RCPT, 37POS, CRIMP | Farnell |
Conn Housing RCP 37 POS Crimp ST | Avnet America |
Connector, D-Sub, Receptacle Assy,37 Posn, AMPLIMITE | TE Connectivity 205419-1 | RS Americas |
Special Order: RECEPT ASSY,37 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 37 | Box Mount D-Sub Connector | Part Number: 205419-1 | Internal Number: 205419-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 205419-1?
Additional datasheets, footprints and schematics for 205419-1 are listed on our Part Details page. You can also find images and similar parts to 205419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205419-1 fall under?
The 205419-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205419-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205419-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 205419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205419-1 often in real-time on the comparison pages.
What if I can't find stock of 205419-1?
You can fill out our help required form which you can use to request a quote for 205419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.