205416-1 D-Shaped Connectors by TE Connectivity

RECEPT ASSY,9 POSN,AMPLIMITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.86

Distributor Stock
Logo for Newark
Newark
from US$37.86
No stock
Buy Now

Specifications

Retention Clip Material Stainless Steel
Shell Plating Material Cadmium
Shell Material Steel
Non-Magnetic No
Power/Signal/Coax Combination No
Number of Positions 9
Contact Size 20
Contact Current Rating (Max) 7.5A
Contact Type Socket
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter 2.29mm
Circuit Application Signal
ULTRA-LITE Connector No
Packaging Method Package
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Blindmate No
Sealable No
Shell Size 1
Connector System Cable-to-Cable
Product Type Connector
Operating Temperature Range -50 – 125°C, -22 – 257°F

Alternative Descriptions

D-Sub Mil Spec Connectors Rcpt Assy 9 Pos |Amp Te Connectivity 205416-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 205416-1?

Additional datasheets, footprints and schematics for 205416-1 are listed on our Part Details page. You can also find images and similar parts to 205416-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 205416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 205416-1 fall under?

The 205416-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 205416-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 205416-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 205416-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 205416-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 205416-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 205416-1 often in real-time on the comparison pages.

What if I can't find stock of 205416-1?

You can fill out our help required form which you can use to request a quote for 205416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay