Options for Price Comparison
Distributor Statistics for 205402-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 205402-2
Details for 205402-2 by TE Connectivity
Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connector Boots
COAX SEALING BOOT,ARINC 400
205402-2 image

205402-2 by TE Connectivity

COAX SEALING BOOT,ARINC 400
Part Information
205402-2 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 4997
Global Product Line: 257
GPL Description: Aerospace Defense & Marine
Specifications
Material:
Silicone Rubber
Primary Product Color:
Red
Primary Product Material:
Silicone Rubber
Compatible With Contact Size:
5
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Power
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Compatible With Coax Cable Type:
RG 58C
Protection & Strain Relief Accessory Type:
Boot
Sealable:
No
Operating Temperature Range:
-65 – 125°C, -85 – 257°F