Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Flexible PVC |
---|---|
Strain Relief Type | HST, Overmold |
Equalized | No |
Color | Black |
Jacket Material | Flexible PVC |
Release Type | Pull Tab |
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Configuration | Double-Ended |
Keyed | No |
Number of Positions | 8-Pair |
Wire Size | .129mm², 30AWG |
Impedance | 100Ω |
Flammability Rating | CL2 |
IEEE 1394 | No |
Jackscrew | Without |
CLOUDSPLITTER | No |
Cable Assembly Length | 1.5m, 4.921ft |
Cable Assembly Category | High Speed |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Shielded | Yes |
Latching Style | Retractable Pin, Slide Latch |
Connector Type (End B) | SFP+ |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Connector Type (End A) | QSFP |
Data Rate | 10Gb/s |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 2053453-8?
Additional datasheets, footprints and schematics for 2053453-8 are listed on our Part Details page. You can also find images and similar parts to 2053453-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2053453-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2053453-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2053453-8 fall under?
The 2053453-8 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2053453-8 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2053453-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2053453-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2053453-8 have stock available?
Authorised distributors including Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2053453-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2053453-8 often in real-time on the comparison pages.
What if I can't find stock of 2053453-8?
You can fill out our help required form which you can use to request a quote for 2053453-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.