Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$149.00
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0V to 20V |
Digit Height | 12.7mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | NA |
Digital Panel Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 2053-3703-07?
Additional datasheets, footprints and schematics for 2053-3703-07 are listed on our Part Details page. You can also find images and similar parts to 2053-3703-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2053-3703-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2053-3703-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2053-3703-07 fall under?
The 2053-3703-07 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 2053-3703-07 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2053-3703-07 you can contact the distributor directly for product support, shipping queries etc.
Is the 2053-3703-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2053-3703-07 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2053-3703-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2053-3703-07 often in real-time on the comparison pages.
What if I can't find stock of 2053-3703-07?
You can fill out our help required form which you can use to request a quote for 2053-3703-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.