2053-3439-04 Panel Displays & Instrumentation by Modutec

LCD DISPLAY PANEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$149.00


Distributor Starting From Stock
Logo for RS Americas RS Americas US$160.50
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Digits / Alpha 3-1/2
Meter Function AC Current
Meter Range 0A to 50A
Digit Height 12.7mm
Panel Cutout Height 45mm
Panel Cutout Width 92mm
Supply Voltage Min 97.75VAC
Supply Voltage Max 126.5VAC
RoHS Compliant No

Alternative Descriptions

Lcd Display Panel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2053-3439-04?

Additional datasheets, footprints and schematics for 2053-3439-04 are listed on our Part Details page. You can also find images and similar parts to 2053-3439-04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2053-3439-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2053-3439-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2053-3439-04 fall under?

The 2053-3439-04 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to 2053-3439-04 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2053-3439-04 you can contact the distributor directly for product support, shipping queries etc.

Is the 2053-3439-04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2053-3439-04 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 2053-3439-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2053-3439-04 often in real-time on the comparison pages.

What if I can't find stock of 2053-3439-04?

You can fill out our help required form which you can use to request a quote for 2053-3439-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay