2053-3438-04-1 Part Information
Details for 2053-3438-04-1 by Modutec
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 147.0000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 3-1/2 |
Meter Function | AC Current |
Meter Range | 0A to 5A |
Digit Height | 12.7mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 97.75VAC |
Supply Voltage Max | 126.5VAC |
RoHS Compliant | NA |
Alternative Part Descriptions
- DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:126.5VAC RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2053-3438-04-1?
Additional datasheets, footprints and schematics for 2053-3438-04-1 are listed in our Part Details tab. You can also find the 2053-3438-04-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2053-3438-04-1 in the Pricing & Inventory tab next to part details. You can view 2053-3438-04-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2053-3438-04-1 fall under?
The 2053-3438-04-1 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 2053-3438-04-1 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2053-3438-04-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2053-3438-04-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2053-3438-04-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2053-3438-04-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2053-3438-04-1 often in real-time on the comparison pages.
What if I can't find stock of 2053-3438-04-1?
You can fill out our help required form which you can use to request a quote for 2053-3438-04-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.