Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.89
|
No stock
|
Buy Now | |
Powell Electronics
from US$5.44
|
1,368
in stock
|
Buy Now | |
Newark Electronics
from US$6.69
|
506
in stock
|
Buy Now | |
TTI Europe
from US$5.54
|
491
in stock
|
Buy Now | |
Rapid Electronics
from US$7.97
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$5.90
|
271
in stock
|
Buy Now | |
Distrelec
from US$13.58
|
271
in stock
|
Buy Now | |
TE Store
from US$12.19
|
260
in stock
|
Buy Now | |
RS Americas
from US$9.36
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$8.87
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.87
|
17
in stock
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
element14
from US$6.91
|
-
|
Buy Now | |
Carlton-Bates
from US$9.40
|
-
|
Buy Now | |
Sager
from US$5.80
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 25 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Contact Style | Pin |
Contact Size | 20 |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D Sub Shell, Plug, 25 Position, Steel | Newark Electronics |
DSUB B25P SHELL | TTI Europe |
D-Sub MIL Spec Connectors PLUG 25P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Crimp | Distrelec |
AMPLIMITE,ASY,PLUG,STD,109,3 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 205166-1 | Internal Number: 205166-1 | 3 | TE Connectivity | TE Store |
D SUB HOUSING, PLUG, DB SZ, 25POS | Farnell |
Conn D-Sub Cable Plug 25Pos STR 109 Series Crimp 20AWG | TE Connectivity 205166-1 | RS Americas |
AMPLIMITE,ASY,PLUG,STD,109,3 | Heilind Electronics |
Conn Housing PL 25 POS Crimp ST Panel Mount | Avnet America |
D-SUB HOUSING, PLUG, 25WAYS, DB, METAL | element14 |
Subminiature D Plug 3 25 pos. Pins (not included) | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 205166-1?
Additional datasheets, footprints and schematics for 205166-1 are listed on our Part Details page. You can also find images and similar parts to 205166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205166-1 fall under?
The 205166-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205166-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205166-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for 205166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205166-1 often in real-time on the comparison pages.
What if I can't find stock of 205166-1?
You can fill out our help required form which you can use to request a quote for 205166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.