Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.26
|
4,528
in stock
|
Buy Now | |
Chip One Stop
from US$4.66
|
4,528
in stock
|
Buy Now | |
Distrelec
from US$11.02
|
4,528
in stock
|
Buy Now | |
Farnell
from US$8.71
|
3,625
in stock
|
Buy Now | |
Powell Electronics
from US$5.37
|
2,260
in stock
|
Buy Now | |
TTI Europe
from US$5.76
|
859
in stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
429
in stock
|
Buy Now | |
RS Americas
from US$6.42
|
243
in stock
|
Buy Now | |
element14
from US$11.33
|
233
in stock
|
Buy Now | |
Heilind Electronics
from US$9.19
|
219
in stock
|
Buy Now | |
TE Store
from US$12.62
|
170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.19
|
51
in stock
|
Buy Now | |
Avnet America
from US$5.75
|
-
|
Buy Now | |
Boersig
from US$8.55
|
-
|
Buy Now | |
Carlton-Bates
from US$8.57
|
-
|
Buy Now | |
Sager
from US$6.01
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors RECP 25P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle Crimp | Distrelec |
D SUB HOUSING, RCPT, DB SZ, 25POS | Farnell |
DSUB B25S SHELL | TTI Europe |
D Sub Shell, Receptacle, 25 Position, Steel | Newark Electronics |
Connector Housing, D-Sub, For Female Ccotacts, 25 Position, Amplimite109 Series | TE Connectivity 205165-1 | RS Americas |
D-SUB HOUSING, RCPT, 25POS, STEEL | element14 |
RECEPT ASSY,25 POSN,AMPLIMITE | Heilind Electronics |
RECEPT ASSY,25 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 205165-1 | Internal Number: 205165-1 | 3 | TE Connectivity | TE Store |
D-Sub Receptacle | RS |
Conn Housing RCP 25 POS Crimp ST Panel Mount | Avnet America |
Subminiature D Receptacle 3 25 pos. Sockets (not included) | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 109 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HD-20 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HD-20 109 Series Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 205165-1?
Additional datasheets, footprints and schematics for 205165-1 are listed on our Part Details page. You can also find images and similar parts to 205165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205165-1 fall under?
The 205165-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205165-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205165-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 205165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205165-1 often in real-time on the comparison pages.
What if I can't find stock of 205165-1?
You can fill out our help required form which you can use to request a quote for 205165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.