Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Finish | Bright |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 20 |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Sealable | No |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,ASY,PLUG,109,2 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205164-6 | Internal Number: 205164-6 | TE Connectivity | TE Store |
Amplimite,asy,plug,109,2 |Amp Te Connectivity 205164-6 | Newark Electronics |
Conn D-Subminiature PIN 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
AMPLIMITE, ASY, PLUG,109,2 | TE Connectivity 205164-6 | RS Americas |
D-Sub MIL Spec Connectors PLG ASSY SER109 2 | Sager |
Where can I find additional details, specifications and documents for a 205164-6?
Additional datasheets, footprints and schematics for 205164-6 are listed on our Part Details page. You can also find images and similar parts to 205164-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205164-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205164-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205164-6 fall under?
The 205164-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205164-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205164-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 205164-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205164-6 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 205164-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205164-6 often in real-time on the comparison pages.
What if I can't find stock of 205164-6?
You can fill out our help required form which you can use to request a quote for 205164-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.