Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.58
|
44
in stock
|
Buy Now | |
Powell Electronics
from US$9.95
|
2,251
in stock
|
Buy Now | |
Avnet America
from US$7.50
|
450
in stock
|
Buy Now | |
TE Store
from US$11.67
|
377
in stock
|
Buy Now | |
Electro Enterprises
from US$4.52
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$10.72
|
141
in stock
|
Buy Now | |
Chip One Stop
from US$9.18
|
141
in stock
|
Buy Now | |
Distrelec
from US$10.32
|
141
in stock
|
Buy Now | |
element14
from US$10.25
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
-
|
Buy Now | |
RS Americas
from US$9.47
|
-
|
Buy Now | |
TTI Europe
from US$5.45
|
-
|
Buy Now | |
Richardson RFPD
from US$4.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Shell Plating Material | Cadmium |
Shell Material | Steel |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Contact Style | Pin |
Contact Size | 20 |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn Housing PL 15 POS Crimp ST Panel Mount | Avnet America |
AMPLIMITE,ASY,PLUG,STD,109,2 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205164-1 | Internal Number: 205164-1 | TE Connectivity | TE Store |
AMPLIMITE ASY PLUG STD 109 2 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Plug Crimp | Distrelec |
D-SUB HOUSING, PLUG, 15POS, 2, STEEL | element14 |
No. Of Positions:15Positions | Newark Electronics |
AMPLIMITE ASSEMBLY PLUG STD 109 15 POSITION SIZE 2 | TE Connectivity 205164-1 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 205164-1?
Additional datasheets, footprints and schematics for 205164-1 are listed on our Part Details page. You can also find images and similar parts to 205164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205164-1 fall under?
The 205164-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205164-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205164-1 have stock available?
Authorised distributors including Powell Electronics, Avnet America, TE Store, Electro Enterprises and Rapid Electronics have stock available or on a lead time for 205164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205164-1 often in real-time on the comparison pages.
What if I can't find stock of 205164-1?
You can fill out our help required form which you can use to request a quote for 205164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.