Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.26
|
948
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
948
in stock
|
Buy Now | |
Distrelec
from US$9.70
|
948
in stock
|
Buy Now | |
TE Store
from US$11.17
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$7.87
|
83
in stock
|
Buy Now | |
Powell Electronics
from US$8.40
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
RS Americas
from US$8.36
|
-
|
Buy Now | |
TTI Europe
from US$9.50
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Contact Type | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Blindmate | No |
Sealable | No |
Shell Size | 2 |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors RECP 15P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle Crimp | Distrelec |
RECEPT ASSY,15 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205163-1 | Internal Number: 205163-1 | TE Connectivity | TE Store |
D Sub Shell, Receptacle, 15 Position, Steel | Newark Electronics |
D-Sub Receptacle | RS |
Conn Housing RCP 15 POS Crimp ST Panel Mount | Avnet America |
Receptacle Assembly, D-Sub, 15 Position, Amplimite 109 Series | TE Connectivity 205163-1 | RS Americas |
DSUB A15S SHELL | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 205163-1?
Additional datasheets, footprints and schematics for 205163-1 are listed on our Part Details page. You can also find images and similar parts to 205163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205163-1 fall under?
The 205163-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205163-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205163-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 205163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205163-1 often in real-time on the comparison pages.
What if I can't find stock of 205163-1?
You can fill out our help required form which you can use to request a quote for 205163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.