Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Tin over Copper |
Shell Plating Finish | Bright |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Size | 20 |
Contact Style | Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | With grounding indents. |
Packaging Method | Carton |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite,asy,plug,109,1 |Amp Te Connectivity 205162-5 | Newark Electronics |
Conn Housing PL 9 POS Crimp ST | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug,109,1 | TE Connectivity 205162-5 | RS Americas |
D-Sub MIL Spec Connectors PLG ASSY SER109 1 | Sager |
Where can I find additional details, specifications and documents for a 205162-5?
Additional datasheets, footprints and schematics for 205162-5 are listed on our Part Details page. You can also find images and similar parts to 205162-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205162-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205162-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205162-5 fall under?
The 205162-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205162-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205162-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 205162-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205162-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 205162-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205162-5 often in real-time on the comparison pages.
What if I can't find stock of 205162-5?
You can fill out our help required form which you can use to request a quote for 205162-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.