Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0205161-1,
EL5621-000 |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.95
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$3.82
|
1,250
in stock
|
Buy Now | |
Rapid Electronics
from US$9.19
|
1,178
in stock
|
Buy Now | |
Chip One Stop
from US$4.48
|
1,178
in stock
|
Buy Now | |
Distrelec
from US$8.72
|
1,178
in stock
|
Buy Now | |
Heilind Electronics
from US$5.28
|
1,119
in stock
|
Buy Now | |
TE Store
from US$9.97
|
733
in stock
|
Buy Now | |
Powell Electronics
from US$8.49
|
470
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.28
|
261
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$8.80
|
134
in stock
|
Buy Now | |
RS Americas
from US$7.52
|
33
in stock
|
Buy Now | |
element14
from US$8.59
|
2
in stock
|
Buy Now | |
Boersig
from US$9.50
|
-
|
Buy Now | |
TTI Europe
from US$4.68
|
-
|
Buy Now | |
Sager
from US$6.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Carton |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Blindmate | No |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Connectors RECP 9P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle Crimp | Distrelec |
AMPLIMITE,ASY,RCPT,STD,109,1 | Heilind Electronics |
D SUB HOUSING, RCPT, DE SZ, 9POS | Farnell |
AMPLIMITE,ASY,RCPT,STD,109,1 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 205161-1 | Internal Number: 205161-1 | Alias Number: AMP-0-0205161-1 | TE Connectivity | TE Store |
Conn Housing RCP 9 POS Crimp ST | Avnet America |
D Sub Shell, Receptacle, 9 Position, Steel | Newark Electronics |
Conn D-Sub Cable Socket 9Pos STR 109 Series Crimp 20AWG | TE Connectivity 205161-1 | RS Americas |
D-SUB HOUSING, RCPT, 9WAYS, DE, STEEL | element14 |
DSUB E09S SHELL | TTI Europe |
AMPLI,ASSY,RCPT,STD,109,1 | Power and Signal Group |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Conn Housing RCP 9 POS Crimp ST Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 205161-1?
Additional datasheets, footprints and schematics for 205161-1 are listed on our Part Details page. You can also find images and similar parts to 205161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205161-1 fall under?
The 205161-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205161-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205161-1 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 205161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205161-1 often in real-time on the comparison pages.
What if I can't find stock of 205161-1?
You can fill out our help required form which you can use to request a quote for 205161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.