Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Material | Copper Alloy |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Length | 16.26mm, .64in |
Contact Type | Socket |
Contact Orientation | Straight |
Rack & Panel Connector Contact Size | 22 |
Wire Size | .12 – .4mm², 26 – 22AWG |
Contact Color Code | Brown/Yellow/Gray |
For Use With | Mates with Socket |
Packaging Method | Tape |
実装方法 | Tape |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
SKT CONTACT, SZ 22 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 22 Socket Gold With Retention Clip | Connector Contact | Part Number: 205103-3 | Internal Number: 205103-3 | TE Connectivity | TE Store |
Rack & Panel Connectors Skt Contact Sz 22 |Amp Te Connectivity 205103-3 | Newark Electronics |
Rack&Panel Connectors SKT CONTACT SZ 22 | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 205103-3?
Additional datasheets, footprints and schematics for 205103-3 are listed on our Part Details page. You can also find images and similar parts to 205103-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205103-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205103-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205103-3 fall under?
The 205103-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205103-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205103-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205103-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205103-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 205103-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205103-3 often in real-time on the comparison pages.
What if I can't find stock of 205103-3?
You can fill out our help required form which you can use to request a quote for 205103-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.