Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polysulfone |
---|---|
Strain Relief Type | Shield & Cable Clamp |
Primary Product Color | Black |
Number of Positions | 24 |
Comment | Maximum cable diameter 12.70 [.500] |
Protection & Strain Relief Accessory Type | Strain Relief Assembly |
Strain Relief Assy. Rohs Compliant: Yes |Amp Te Connectivity 205083-2 | Newark Electronics |
STRAIN RELIEF ASSY. | TE Connectivity 205083-2 | RS Americas |
Connector Accessories Shield and Cable Clamp 24 POS | Avnet America |
Headers & Wire Housings STRAIN RELIEF ASSY. | Sager |
Where can I find additional details, specifications and documents for a 205083-2?
Additional datasheets, footprints and schematics for 205083-2 are listed on our Part Details page. You can also find images and similar parts to 205083-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205083-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205083-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205083-2 fall under?
The 205083-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 205083-2 when available in the PCB Connector Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205083-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205083-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205083-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 205083-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205083-2 often in real-time on the comparison pages.
What if I can't find stock of 205083-2?
You can fill out our help required form which you can use to request a quote for 205083-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.