Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 36 |
---|---|
Number of Rows | 9 |
Height | 2.595in, 65.91mm |
Width | .78in, 19.81mm |
Length | 23.24mm, .915in |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic GF |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Packaging Method | Carton |
Packaging Quantity | 65 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Housing Type | Plug |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
36 Pos. Block Auto-Wire Rohs Compliant: Yes |Amp Te Connectivity 205076-2 | Newark Electronics |
Conn Housing PL 36 POS Crimp ST Panel Mount Loose Piece | Avnet America |
Special Order: 36 POS. BLOCK AUTO-WIRE Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Number of Positions: 36 Centerline (Pitch): 5.08 mm Housing Plug Cable-to-Panel 36 | Rectangular Power Connector | Part Number: 205076-2 | Internal Number: 205076-2 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205076-2?
Additional datasheets, footprints and schematics for 205076-2 are listed on our Part Details page. You can also find images and similar parts to 205076-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205076-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205076-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205076-2 fall under?
The 205076-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205076-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205076-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205076-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205076-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 205076-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205076-2 often in real-time on the comparison pages.
What if I can't find stock of 205076-2?
You can fill out our help required form which you can use to request a quote for 205076-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.