Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Height | 2.595in, 65.91mm |
Length | 27.69mm, 1.0902in |
Width | 1.1098in, 28.19mm |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Receptacle Block 205043, Standard 75 Position Hardware |
Packaging Quantity | 88 |
Packaging Method | Carton |
Housing Type | Plug |
Sealable | No |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
12 PC. BLOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 12 Centerline (Pitch): 11.43 mm Housing Plug Cable-to-Cable 12 | Rectangular Power Connector | Part Number: 205042-1 | Internal Number: 205042-1 | 11.43 mm | TE Connectivity | TE Store |
Circular Connector, 12 PC. BLOCK | TE Connectivity 205042-1 | RS Americas |
Rectangular Housing, Plug, 12 Position | Newark Electronics |
Conn Power M 12 POS ST Panel Mount 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 205042-1?
Additional datasheets, footprints and schematics for 205042-1 are listed on our Part Details page. You can also find images and similar parts to 205042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205042-1 fall under?
The 205042-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205042-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205042-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 205042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205042-1 often in real-time on the comparison pages.
What if I can't find stock of 205042-1?
You can fill out our help required form which you can use to request a quote for 205042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.