Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.49
|
194
in stock
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | White / Yellow |
Cure | Room Temperature |
Tensile Strength | 24MPa |
Dispensing Method | Cartridge |
Volume | 50ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Cure Speed | 15 min |
Cure Time Max | 24h |
Cure Time Min | 6min |
Full Strength Cure Time | 24h |
Material | Methacrylate Adhesive |
Material Composition | Methacrylate adhesive |
Mix Ratio | 1 |
Mix Ratio by Volume | 1 |
Operating Temperature Max | 120°C |
Operating Temperature Min | -55°C |
Shelf Life | 1Yr |
Specific Gravity | 1.03 |
Viscosity Max | 40000 |
Viscosity Min | 60000 |
Working Time | 5min |
Devweld 530 structural adhesive,50ml | RS |
Where can I find additional details, specifications and documents for a 20500?
Additional datasheets, footprints and schematics for 20500 are listed on our Part Details page. You can also find images and similar parts to 20500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20500 fall under?
The 20500 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 20500 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20500 you can contact the distributor directly for product support, shipping queries etc.
Is the 20500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20500 have stock available?
Authorised distributors including RS have stock available or on a lead time for 20500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20500 often in real-time on the comparison pages.
What if I can't find stock of 20500?
You can fill out our help required form which you can use to request a quote for 20500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.