Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3.5 |
---|---|
Meter Function | Temperature |
Meter Range | -199.9°C to +199.9°C |
Digit Height | 14.2mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 63mm |
Supply Voltage Min | - |
Digital Panel Meter, Temperature, 24Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 205-TC2 G C8 BL?
Additional datasheets, footprints and schematics for 205-TC2 G C8 BL are listed on our Part Details page. You can also find images and similar parts to 205-TC2 G C8 BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205-TC2 G C8 BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205-TC2 G C8 BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205-TC2 G C8 BL fall under?
The 205-TC2 G C8 BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 205-TC2 G C8 BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205-TC2 G C8 BL you can contact the distributor directly for product support, shipping queries etc.
Is the 205-TC2 G C8 BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205-TC2 G C8 BL have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 205-TC2 G C8 BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205-TC2 G C8 BL often in real-time on the comparison pages.
What if I can't find stock of 205-TC2 G C8 BL?
You can fill out our help required form which you can use to request a quote for 205-TC2 G C8 BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.