205-KF1,R,C0 Part Information

Details for 205-KF1,R,C0 by Newport Corporation

Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters

Part Downloads

Part Specifications

No. of Digits / Alpha 3-1/2
Meter Function Temperature
Meter Range -157°F to +1999°F
Digit Height 14.2mm
Panel Cutout Height 68mm
Panel Cutout Width 22.2mm
Supply Voltage Min 97.75VAC
RoHS Compliant No

Alternative Part Descriptions

  • TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Temperature; Meter Range:-157°F to +1999°F; Digit Height:14.2mm; Panel Cutout Height:68mm; Panel Cutout Width:22.2mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 205-KF1,R,C0?

Additional datasheets, footprints and schematics for 205-KF1,R,C0 are listed in our Part Details tab. You can also find the 205-KF1,R,C0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 205-KF1,R,C0 in the Pricing & Inventory tab next to part details. You can view 205-KF1,R,C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 205-KF1,R,C0 fall under?

The 205-KF1,R,C0 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to 205-KF1,R,C0 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 205-KF1,R,C0 you can contact the distributor directly for product support, shipping queries etc.

Is the 205-KF1,R,C0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 205-KF1,R,C0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 205-KF1,R,C0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 205-KF1,R,C0 often in real-time on the comparison pages.

What if I can't find stock of 205-KF1,R,C0?

You can fill out our help required form which you can use to request a quote for 205-KF1,R,C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 205-KF1,R,C0

Loading...
Loading Results for 205-KF1,R,C0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us