Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | Temperature |
Meter Range | -346°F to +1400°F |
Digit Height | 14.2mm |
Panel Cutout Height | 68mm |
Panel Cutout Width | 22.2mm |
Supply Voltage Min | 97.75VAC |
RoHS Compliant | No |
Temperature Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 205-JF1,R,C0?
Additional datasheets, footprints and schematics for 205-JF1,R,C0 are listed on our Part Details page. You can also find images and similar parts to 205-JF1,R,C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205-JF1,R,C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205-JF1,R,C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205-JF1,R,C0 fall under?
The 205-JF1,R,C0 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 205-JF1,R,C0 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205-JF1,R,C0 you can contact the distributor directly for product support, shipping queries etc.
Is the 205-JF1,R,C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205-JF1,R,C0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 205-JF1,R,C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205-JF1,R,C0 often in real-time on the comparison pages.
What if I can't find stock of 205-JF1,R,C0?
You can fill out our help required form which you can use to request a quote for 205-JF1,R,C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.