Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Mini Dc Voltmeter |Omega 205-AV4,R,C3 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3.5 |
---|---|
Meter Function | Process |
Meter Range | -19.99V to +19.99V |
Digit Height | 14.2mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 63mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 205-AV4,R,C3?
Additional datasheets, footprints and schematics for 205-AV4,R,C3 are listed on our Part Details page. You can also find images and similar parts to 205-AV4,R,C3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205-AV4,R,C3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205-AV4,R,C3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205-AV4,R,C3 fall under?
The 205-AV4,R,C3 is listed under Automation & Process Control > More Automation & Process Control.
Can I view similar or alternative parts?
You can view similar parts to 205-AV4,R,C3 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205-AV4,R,C3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205-AV4,R,C3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205-AV4,R,C3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 205-AV4,R,C3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205-AV4,R,C3 often in real-time on the comparison pages.
What if I can't find stock of 205-AV4,R,C3?
You can fill out our help required form which you can use to request a quote for 205-AV4,R,C3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.