204LS1 Switches by Honeywell

LIMIT SWITCH, SPDT, PLUNGER, 10A, 480VAC

Status: Unknown
Series: LS Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Limit Switch Actuator Pin Plunger
Contact Configuration SPDT
Contact Current AC Max 10A
Contact Voltage AC Max 480V
Operating Force Max 40N
Product Range LS Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switch, Spdt, Plunger, 10A, 480Vac | Newark Electronics
General Purpose Plug-In Limit Switch Body Standard Side Push Button | Carlton-Bates
Limit Switches Limit Switch/Plug-in Compact LS (200LS) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 204LS1?

Additional datasheets, footprints and schematics for 204LS1 are listed on our Part Details page. You can also find images and similar parts to 204LS1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 204LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 204LS1 fall under?

The 204LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 204LS1 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 204LS1 you can contact the distributor directly for product support, shipping queries etc.

Is the 204LS1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 204LS1 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 204LS1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 204LS1 often in real-time on the comparison pages.

What if I can't find stock of 204LS1?

You can fill out our help required form which you can use to request a quote for 204LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay