Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Number of Rows | 4 |
Width | 23.62mm, .93in |
Height | .49in, 12.5mm |
Length | 2in, 50.8mm |
Mating Retention | With |
Screw & Hole Thread Size | 11841 |
Strain Relief | Without |
Mating Alignment | With |
For Use With | 34-Position Socket Housing Assembly |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Connector Assembly |
Contact Type | Pin |
Grounding Block, M Series Connector | Newark Electronics |
Connector Accessories 34 POS Grounding Block Losse Piece Brass Tin | Avnet America |
M SERIES KITS, GROUNDING CONN. 34 POS. ASY. | TE Connectivity 204814-1 | RS Americas |
Where can I find additional details, specifications and documents for a 204814-1?
Additional datasheets, footprints and schematics for 204814-1 are listed on our Part Details page. You can also find images and similar parts to 204814-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204814-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204814-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204814-1 fall under?
The 204814-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204814-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204814-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204814-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204814-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 204814-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204814-1 often in real-time on the comparison pages.
What if I can't find stock of 204814-1?
You can fill out our help required form which you can use to request a quote for 204814-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.