Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2047723001,
3-1200023-6 |
Wire Color | Red |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Weight | 2.95kg/km |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter Range | .55 – .63mm, .022 – .025in |
Cable Insulation Thickness | .152mm, .006in |
Conductor Size | .25mm² |
Wire Size | 23AWG, .25mm² |
Overall Outside Diameter | 1mm, .04in |
Conductor Diameter | .025in, .63mm |
Overall Outside Diameter Range | .96 – 1.03mm, .037 – .04in |
Strand Size | 36AWG |
Wire Diameter | .04in, 1mm |
Voltage Rating | 600V |
Resistance (Max) | 84.3 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 1Conductors 23AWG 1.03mm Copper Red 600V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2047723001?
Additional datasheets, footprints and schematics for 2047723001 are listed on our Part Details page. You can also find images and similar parts to 2047723001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2047723001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2047723001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2047723001 fall under?
The 2047723001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2047723001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2047723001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2047723001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2047723001 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 2047723001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2047723001 often in real-time on the comparison pages.
What if I can't find stock of 2047723001?
You can fill out our help required form which you can use to request a quote for 2047723001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.