Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.57
|
2,716
in stock
|
Buy Now | |
Electro Enterprises
from US$1.29
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
TE Store
from US$1.24
|
-
|
Buy Now | |
Sager
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Polytetrafluoroethylene (PTFE) |
Compatible With Contact Size | 22 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A404 and A600 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Panel |
Product Type | Accessory |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Protection & Strain Relief Accessory Type | Sealing Plug |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Compatible With Connector Style | Hermaphroditic |
Sealing Plug, Size 22 Rohs Compliant: Yes |Amp Te Connectivity 204760-1 | Newark Electronics |
Connector Accessories Sealing Plug Teflon | Avnet America |
Special Order: SEALING PLUG, SIZE 22 Connector Seal & Plug Type: Sealing Plug Primary Product Material: Polytetrafluoroethylene (PTFE) Primary Product Color: White Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Sealing Plug Polytetrafluoroethylene (PTFE) | Connector Seal & Cavity Plug | Part Number: 204760-1 | Internal Number: 204760-1 | White | TE Connectivity | TE Store |
Rack & Panel Connectors SEALING PLUG SIZE 22 | Sager |
Where can I find additional details, specifications and documents for a 204760-1?
Additional datasheets, footprints and schematics for 204760-1 are listed on our Part Details page. You can also find images and similar parts to 204760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204760-1 fall under?
The 204760-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 204760-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204760-1 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 204760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204760-1 often in real-time on the comparison pages.
What if I can't find stock of 204760-1?
You can fill out our help required form which you can use to request a quote for 204760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.