Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
578
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
5,500
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
5,500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.69
|
3,712
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
3,143
in stock
|
Buy Now | |
Farnell
from US$2.17
|
1,422
in stock
|
Buy Now | |
element14
from US$1.67
|
1,396
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
1,162
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.69
|
866
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
765
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
550
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Sager
from US$1.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
USB VERTICAL TYPE C | TTI Europe |
USB TYPE C SHIELDED VERT | Heilind Electronics |
Molex USB Connector, Socket, USB-C 3.1, Straight, Positions - 24 | Distrelec |
USB CONN, 3.1 USB TYPE C, RCPT, SMT | Farnell |
Socket | Transfer Multisort Elektronik |
Usb Conn, 3.1 Usb Type C, Rcpt, Smt | Newark Electronics |
Vertical Type C | RS |
USB TYP C VERTICAL | Rutronik |
Universal Serial Bus Shielded I O Receptacle, Type C, Vertical, Surface Mount | Molex Incorporated 204711-0001 | RS Americas |
USB Connectors USB TYPE C REC VT SMT AU | Sager |
Where can I find additional details, specifications and documents for a 204711-0001?
Additional datasheets, footprints and schematics for 204711-0001 are listed on our Part Details page. You can also find images and similar parts to 204711-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204711-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204711-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204711-0001 fall under?
The 204711-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204711-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204711-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 204711-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 204711-0001 have stock available?
Authorised distributors including Avnet America, TTI Europe, Heilind Electronics, Distrelec and Farnell have stock available or on a lead time for 204711-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204711-0001 often in real-time on the comparison pages.
What if I can't find stock of 204711-0001?
You can fill out our help required form which you can use to request a quote for 204711-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.